location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cables Direct EX-664 KVM cable Grey 5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cables Direct Check ‘Cables Direct’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX-664
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-664
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Cables Direct’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cables Direct: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cables Direct EX-664 KVM cable Grey 5 m :
The long product name of Cables Direct EX-664 KVM cable Grey 5 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5m, 2x Male - Female PS/2, 1x Male - Female SVGA Cable
More>>>
Short summary description Cables Direct EX-664 KVM cable Grey 5 m:
This short summary of the Cables Direct EX-664 KVM cable Grey 5 m data-sheet is auto-generated and uses the product title and the first six key specs.

Cables Direct EX-664, 5 m, Grey, 2 x PS/2, 1 x SVGA, 2 x PS/2, 1 x SVGA, Male/Female

Long summary description Cables Direct EX-664 KVM cable Grey 5 m:
This is an auto-generated long summary of Cables Direct EX-664 KVM cable Grey 5 m based on the first three specs of the first five spec groups.

Cables Direct EX-664. Cable length: 5 m, Product colour: Grey, Connector 1: 2 x PS/2, 1 x SVGA

Country Distributor
United Kingdom 1 distributor(s)