location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cables Direct 2VV-10 S-video cable 10 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cables Direct Check ‘Cables Direct’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2VV-10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2VV-10
Category: S-Video Cables Check ‘Cables Direct’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cables Direct: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Dec 2023 18:37:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Cables Direct 2VV-10 S-video cable 10 m Black :
The long product name of Cables Direct 2VV-10 S-video cable 10 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10m, S-Video Cable (Mini Din), Gold Flashed, black
More>>>
Short summary description Cables Direct 2VV-10 S-video cable 10 m Black:
This short summary of the Cables Direct 2VV-10 S-video cable 10 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cables Direct 2VV-10, 10 m, Gold, Black, Male/Male

Long summary description Cables Direct 2VV-10 S-video cable 10 m Black:
This is an auto-generated long summary of Cables Direct 2VV-10 S-video cable 10 m Black based on the first three specs of the first five spec groups.

Cables Direct 2VV-10. Cable length: 10 m, Connector contacts plating: Gold, Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)