location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cables Unlimited FLT620036C SATA cable 0.914 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cables Unlimited Check ‘Cables Unlimited’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FLT620036C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FLT620036C
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘Cables Unlimited’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cables Unlimited: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:24:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Cables Unlimited FLT620036C SATA cable 0.914 m :
The long product name of Cables Unlimited FLT620036C SATA cable 0.914 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SATA II 3Gbps Cable Right Angle Connector to Straight Connector
More>>>
Short summary description Cables Unlimited FLT620036C SATA cable 0.914 m:
This short summary of the Cables Unlimited FLT620036C SATA cable 0.914 m data-sheet is auto-generated and uses the product title and the first six key specs.

Cables Unlimited FLT620036C, 0.914 m, Male/Male

Long summary description Cables Unlimited FLT620036C SATA cable 0.914 m:
This is an auto-generated long summary of Cables Unlimited FLT620036C SATA cable 0.914 m based on the first three specs of the first five spec groups.

Cables Unlimited FLT620036C. Cable length: 0.914 m, Connector gender: Male/Male

Brand Image Product code Product Stock Price from
Cables Unlimited

Cables Unlimited FLT-6300-18 SATA cable 0.91 m
(show image)
FLT-6300-18 FLT-6300-18 0.00
(excl. VAT)
0 (incl. VAT)
Cables Unlimited

Cables Unlimited SATA Power Adapter Cable SATA cable
(show image)
FLT-3700 SATA Power Adapter Cable 0.00
(excl. VAT)
0 (incl. VAT)