location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cables Unlimited Serial ATA cables - 18in SATA cable 0.45 m Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cables Unlimited Check ‘Cables Unlimited’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Serial ATA cables - 18in
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FLT-6100-18
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘Cables Unlimited’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cables Unlimited: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:44:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Cables Unlimited Serial ATA cables - 18in SATA cable 0.45 m Red :
The long product name of Cables Unlimited Serial ATA cables - 18in SATA cable 0.45 m Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FLT-6100-18, SATA II 3Gbps Cable With Straight Connectors
More>>>
Short summary description Cables Unlimited Serial ATA cables - 18in SATA cable 0.45 m Red:
This short summary of the Cables Unlimited Serial ATA cables - 18in SATA cable 0.45 m Red data-sheet is auto-generated and uses the product title and the first six key specs.

Cables Unlimited Serial ATA cables - 18in, 0.45 m, Red

Long summary description Cables Unlimited Serial ATA cables - 18in SATA cable 0.45 m Red:
This is an auto-generated long summary of Cables Unlimited Serial ATA cables - 18in SATA cable 0.45 m Red based on the first three specs of the first five spec groups.

Cables Unlimited Serial ATA cables - 18in. Cable length: 0.45 m, Product colour: Red