Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - USB Type-A Male
- - DB-9 Male
- - Black
Long product name Cables Direct NLUSB-0039 serial cable Black USB Type-A DB-9
:
USB to Serial Adaptor 9 Way Male
The long product name of Cables Direct NLUSB-0039 serial cable Black USB Type-A DB-9. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
USB to Serial Adaptor 9 Way Male
More>>>
Short summary description Cables Direct NLUSB-0039 serial cable Black USB Type-A DB-9:
This short summary of the Cables Direct NLUSB-0039 serial cable Black USB Type-A DB-9 data-sheet is auto-generated and uses the product title and the first six key specs.
Cables Direct NLUSB-0039, Black, USB Type-A, DB-9, Male, Male
Long summary description Cables Direct NLUSB-0039 serial cable Black USB Type-A DB-9:
This is an auto-generated long summary of Cables Direct NLUSB-0039 serial cable Black USB Type-A DB-9 based on the first three specs of the first five spec groups.
Cables Direct NLUSB-0039. Product colour: Black, Connector 1: USB Type-A, Connector 2: DB-9