Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cable Technologies HeatShift 13" Pink notebook cooling pad

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cable Technologies
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HeatShift
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HS13B
Category
Accessory for notebook computers that helps reduce their operating temperature.They are intended to protect both the notebook from overheating and the user from suffering heat-related discomfort.
notebook cooling pads
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cable Technologies: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5085
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 27 Aug 2017 09:06:08
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Cable Technologies HeatShift 13" Pink notebook cooling pad:
This short summary of the Cable Technologies HeatShift 13" Pink notebook cooling pad data-sheet is auto-generated and uses the product title and the first six key specs.
Cable Technologies HeatShift, 33 cm (13"), Pink
Long summary description Cable Technologies HeatShift 13" Pink notebook cooling pad :

Cable Technologies HeatShift. Maximum screen size compatibility: 33 cm (13"). Colour of product: Pink

This is an auto-generated long summary of Cable Technologies HeatShift 13" Pink notebook cooling pad based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.