Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cable Company Serial Cable 25M 25M printer cable 1.8 m Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cable Company
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Serial Cable 25M 25M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCOC12840002
Category
Cables to connect printers to computers and other devices.
Printer Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCable Company: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3872
This statistic is based on the 87805 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85806 free Open Icecat users.
Info modified on: 04 Apr 2019 04:29:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cable Company Serial Cable 25M 25M printer cable 1.8 m Grey :
The short editorial description of Cable Company Serial Cable 25M 25M printer cable 1.8 m Grey

Serial Cable 25M 25M, 1.8m
More>>>
Short summary description Cable Company Serial Cable 25M 25M printer cable 1.8 m Grey:
This short summary of the Cable Company Serial Cable 25M 25M printer cable 1.8 m Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Cable Company Serial Cable 25M 25M, 1.8 m, Grey

Long summary description Cable Company Serial Cable 25M 25M printer cable 1.8 m Grey:
This is an auto-generated long summary of Cable Company Serial Cable 25M 25M printer cable 1.8 m Grey based on the first three specs of the first five spec groups.

Cable Company Serial Cable 25M 25M. Cable length: 1.8 m, Product colour: Grey

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details