Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 89039 VGA (D-Sub) RCA, S-Video Black cable interface/gender adapter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
89039
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
89039
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0757120890393 show
Category
Small device which is connected to a cable to change from male to female connections or vice-versa.
cable interface/gender adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 30359
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 11 Jan 2018 12:03:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name C2G 89039 VGA (D-Sub) RCA, S-Video Black cable interface/gender adapter :
The short editorial description of C2G 89039 VGA (D-Sub) RCA, S-Video Black cable interface/gender adapter

89039, VGA to Composite/S-Video PC-TV Adaptor
More>>>

C2G 89039 VGA (D-Sub) RCA, S-Video Black cable interface/gender adapter:
The official marketing text of C2G 89039 VGA (D-Sub) RCA, S-Video Black cable interface/gender adapter as supplied by the manufacturer
Overview

The Cables To Go PC-TV adapter device allows you to convert your VGA signal from a computer to a composite out video so you can connect your PC, Mac or other VGA devices to your TV or projector. This is useful when connecting your computer to an older TV or projector, that doesn't support VGA, for large screen viewing. This device also comes with VGA and S-Video output ports to allow viewing on multiple displays which can support these signals. The converter kit comes with a USB power adapter so it can draw power from your computer instead of needing a dedicated outlet. This device's small footprint makes it easy for travel or to fit in tight spaces. The menu options allow for customization of display adjustment settings.

Connector 1: (1) HD15 Female , (1) RCA Composite Video Female , (1) S-Video Female
Short summary description C2G 89039 VGA (D-Sub) RCA, S-Video Black cable interface/gender adapter:
This short summary of the C2G 89039 VGA (D-Sub) RCA, S-Video Black cable interface/gender adapter data-sheet is auto-generated and uses the product title and the first six key specs.
C2G 89039, VGA (D-Sub), RCA, S-Video, Black
Long summary description C2G 89039 VGA (D-Sub) RCA, S-Video Black cable interface/gender adapter :

C2G 89039. Connector 1: VGA (D-Sub), Connector 2: RCA, S-Video. Colour of product: Black

This is an auto-generated long summary of C2G 89039 VGA (D-Sub) RCA, S-Video Black cable interface/gender adapter based on the first three specs of the first five spec groups.
Ports & interfaces
Connector 1 *
This is the first connector in the device.
VGA (D-Sub)
Connector 2 *
This is the second connector in the device.
RCA, S-Video
Gender
Gender (type) of a product.
Female/Female
Adapter type
PC/TV
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Net weight
422 g
Packaging content
Cables included
RCA,USB,VGA
Other features
Number of products included
The number of products that are included in the package.
1 pc(s)
Technical features
PAL/NTSC
Country Distributor
Portugal 1 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Belgium 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)
Norway 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Suomi 1 distributor(s)
X