- - Provides convenient switching from multiple HDMI inputs
- - 1080p and HDCP compatible
- - No software required
TruLink 4-Port HDMI Selector Switch - video/audio switch - 4 ports
Connect up to four HDMI-equipped devices, including a DVD player, Blu-ray, DVD player, gaming console and high-definition satellite box, to your HDTV or receiver supporting high definition video up to a 1080p resolution. Most devices utilise the HDMI interface to provide crystal-clear, digital sound and picture, which means it is a common problem to run out of available HDMI inputs on your display. The TruLink HDMI selector switch overcomes this problem by providing additional high-definition digital inputs to accommodate all source devices in your setup, meaning you can conveniently switch between multiple HDMI inputs, making it the perfect solution for home or office splitter/extender applications, including digital signage, conference rooms and classrooms. This HDMI switch is also compatible with most HDMI 3D devices allowing you to switch between 3D devices on your 3D display.
This HDMI selector offers 3 rear inputs plus a convenient front input for temporary connection of gaming systems or HD camcorders and cameras. Fully compatible with HDCP-enabled sources. Blue front panel LEDs display the HDMI source currently selected. Auto-sensing port selection on CEC-enabled devices. Manual port selection via remote control or front panel on non-CEC compliant devices.
C2G 89035, HDMI, 1920 x 1080 (HD 1080), 1080i, 1080p, 480i, 480p, 720p, 774 g
C2G 89035. Video port type: HDMI. Supported graphics resolutions: 1920 x 1080 (HD 1080), Supported video modes: 1080i, 1080p, 480i, 480p, 720p. Weight: 774 g