location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G TOSLINK Digital Audio Selector Switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TOSLINK Digital Audio Selector Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
89034
Category:
Device which converts audio signals/data into other types of signals/data, or vice versa.
Audio Converters Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 09:17:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name C2G TOSLINK Digital Audio Selector Switch Black :
The long product name of C2G TOSLINK Digital Audio Selector Switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TOSLINK Digital Audio Selector Switch, 3x TOSLINK Female Input - 1x TOSLINK Female Output
More>>>
C2G TOSLINK Digital Audio Selector Switch Black:
The official description of C2G TOSLINK Digital Audio Selector Switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect 3 optical components to 1 unit with this easy-to-use, locking rotary switch.

Expand your flexibility by adding up to three sources to your home theater system's optical digital audio input. This selector features high integrity toslink jacks to optimally transfer light signals, and to prevent the wear and tear on your toslink cables that comes from manually connecting and reconnecting cables. And, the compact size of this switch lets you place it almost anywhere. Great for DVD players, game consoles, audio CD recorders, CD players, Mini Disc, DAT, sound cards, receivers and decoders.

- Input: Three TOSLINK Female.
- Output: One TOSLINK Female.

Short summary description C2G TOSLINK Digital Audio Selector Switch Black:
This short summary of the C2G TOSLINK Digital Audio Selector Switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G TOSLINK Digital Audio Selector Switch, 381 g

Long summary description C2G TOSLINK Digital Audio Selector Switch Black:
This is an auto-generated long summary of C2G TOSLINK Digital Audio Selector Switch Black based on the first three specs of the first five spec groups.

C2G TOSLINK Digital Audio Selector Switch. Weight: 381 g

Inputs
Digital audio optical in *
3
Outputs
Digital audio optical out
1
Technical details
Product colour
Black
Weight & dimensions
Weight
381 g