location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 88141 cable tie Nylon Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
88141
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88141
Category:
A cable tie is a type of fastener, especially for binding several electronic cables together and to organize them into a cable tree.
Cable Ties Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Feb 2018 10:14:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name C2G 88141 cable tie Nylon Black :
The long product name of C2G 88141 cable tie Nylon Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

88141, Cable wraps - Black - 50pk
More>>>
C2G 88141 cable tie Nylon Black:
The official description of C2G 88141 cable tie Nylon Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview

Effectively organise your audio/video equipment stack, computer desk or networking closet. These superior quality nylon ties are easy to use and reuse with their self-attaching, hook-and-loop design. Choose from four colours (red, black, blue, and yellow) to colour-code your cable runs. Each wrap is 152mm long and 19mm wide to provide a 28mm diameter capacity for holding cables.

Short summary description C2G 88141 cable tie Nylon Black:
This short summary of the C2G 88141 cable tie Nylon Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 88141, Nylon, Black, 152 mm, 19 mm, 50 pc(s)

Long summary description C2G 88141 cable tie Nylon Black:
This is an auto-generated long summary of C2G 88141 cable tie Nylon Black based on the first three specs of the first five spec groups.

C2G 88141. Material: Nylon, Product colour: Black. Length: 152 mm, Depth: 19 mm. Quantity per box: 50 pc(s)

Features
Product colour
Black
Material *
Nylon
Weight & dimensions
Length
152 mm
Depth
19 mm
Packaging data
Quantity per box
50 pc(s)
Country Distributor
United Kingdom 1 distributor(s)