location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 88136 cable tie White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
88136
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88136 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120881360 show
Category:
A cable tie is a type of fastener, especially for binding several electronic cables together and to organize them into a cable tree.
Cable Ties Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 16:24:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name C2G 88136 cable tie White :
The long product name of C2G 88136 cable tie White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300mm Cable Ties, 100pk, White
More>>>
C2G 88136 cable tie White:
The official description of C2G 88136 cable tie White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bundle cables then just zip and snip for a neat, organized installation.

Cable ties make wiring and cable installations clean and well-organized. Use them to bundle and secure wire and cable, these ties are very easy to use; simply zip and snip. With a tensile strength of 40lbs (18kg), these ties are strong for high quality performance. Package contains 100 cable ties.

Short summary description C2G 88136 cable tie White:
This short summary of the C2G 88136 cable tie White data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 88136, White, 300 mm, 100 pc(s)

Long summary description C2G 88136 cable tie White:
This is an auto-generated long summary of C2G 88136 cable tie White based on the first three specs of the first five spec groups.

C2G 88136. Product colour: White. Length: 300 mm. Quantity per box: 100 pc(s)

Features
Product colour
White
Weight & dimensions
Length
300 mm
Packaging data
Quantity per box
100 pc(s)
Logistics data
Harmonized System (HS) code
39239000
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Belgium 3 distributor(s)
Nederland 3 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)