Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 88133 BNC Male Metallic wire connector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
88133
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88133
Category
Wires to connect two or more components.
wire connectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13182
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 20 Nov 2017 03:26:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name C2G 88133 BNC Male Metallic wire connector :
The short editorial description of C2G 88133 BNC Male Metallic wire connector

RG59 Compression BNC connector, 20pk
More>>>

C2G 88133 BNC Male Metallic wire connector:
The official marketing text of C2G 88133 BNC Male Metallic wire connector as supplied by the manufacturer
Overview

Quickly customize the length of your home theater or broadcast video cables with these connectors. Nickel-plated brass provides years of reliable service. Barbs within the connector centerpin provide a reliable signal path, and ensure a positive connection to the cable's center conductor. These connectors are a breeze to install and more reliable and easier to use than traditional hex crimp BNC connectors.

Simply prepare the cable in the same manner as an f-type connector, insert the connector onto the coax cable and compress it with the 3-in-1 compression tool.

Connector 1
: (1) BNC Male
Short summary description C2G 88133 BNC Male Metallic wire connector:
This short summary of the C2G 88133 BNC Male Metallic wire connector data-sheet is auto-generated and uses the product title and the first six key specs.
C2G 88133, 277 g, Metallic
Long summary description C2G 88133 BNC Male Metallic wire connector :

C2G 88133. Weight: 277 g. Colour of product: Metallic

This is an auto-generated long summary of C2G 88133 BNC Male Metallic wire connector based on the first three specs of the first five spec groups.
Packaging content
Quantity per pack
The amount in each pack.
20
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
Metallic
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
277 g
Technical details
Connector(s)
BNC Male
Connector contacts plating
What the connector contacts are covered with (layer on top).
Nickel
Material
The material from which a thing is or can be made e.g. wood, plastic.
Metal
X