Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 88130 Nylon Black cable tie

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
88130
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88130
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0757120881308
Category
A cable tie is a type of fastener, especially for binding several electronic cables together and to organize them into a cable tree.
cable ties
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 32559
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 15 Jan 2018 03:38:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name C2G 88130 Nylon Black cable tie :
The short editorial description of C2G 88130 Nylon Black cable tie

88130, 280mm Hook-and-Loop cable strap, black, 12 pack
More>>>

C2G 88130 Nylon Black cable tie:
The official marketing text of C2G 88130 Nylon Black cable tie as supplied by the manufacturer
Quickly secure your cable runs for your audio/video equipment stack, computer desk or networking closet. The high-strength nylon-binding strap is easy to use and reuse with its solid nylon buckle and self-attaching, hook-and-loop design.
Short summary description C2G 88130 Nylon Black cable tie:
This short summary of the C2G 88130 Nylon Black cable tie data-sheet is auto-generated and uses the product title and the first six key specs.
C2G 88130, 28 cm, 19 mm
Long summary description C2G 88130 Nylon Black cable tie :

C2G 88130. Length: 28 cm, Depth: 19 mm

This is an auto-generated long summary of C2G 88130 Nylon Black cable tie based on the first three specs of the first five spec groups.
Technical details
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Length
The measurement or extent of something from end to end.
28 cm
Depth
The distance from the front to the back of something.
19 mm
Packaging data
Quantity per box
Number of products per box.
12 pc(s)
Country Distributor
Portugal 1 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Belgium 1 distributor(s)
Italia 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)
Norway 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Suomi 1 distributor(s)
X