location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 88128 wire connector Banana Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
88128
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88128
Category:
Wires to connect two or more components.
Wire Connectors Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2018 16:42:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 88128 wire connector Banana Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Banana
  • - Black, Red
  • - Metal, Plastic
  • - 4 pc(s)
Long product name C2G 88128 wire connector Banana Black, Red :
The long product name of C2G 88128 wire connector Banana Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High performance banana plugs for up to 4mm wire, 4 pack
More>>>
C2G 88128 wire connector Banana Black, Red:
The official description of C2G 88128 wire connector Banana Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview

These banana plugs deliver excellent sound quality for today's audio and home theater applications, and will help your system perform at its highest ability. They are constructed with 24K gold plating that provides ultra low loss signal transfers and resists deterioration. Corrosion-resistant and precision-machined, these connectors ensure superior fit and long-lasting quality.

They can receive up to 4mm wire, can accept two-way cable entrance for quick and easy installation, and the stackable design makes cable management easier. Each package contains two black- and two red-coded connectors for quick identification.

Connector 1
: (1) Banana Plug

Short summary description C2G 88128 wire connector Banana Black, Red:
This short summary of the C2G 88128 wire connector Banana Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 88128, Banana, Black, Red, Metal, Plastic, Gold, 44 g, 4 pc(s)

Long summary description C2G 88128 wire connector Banana Black, Red:
This is an auto-generated long summary of C2G 88128 wire connector Banana Black, Red based on the first three specs of the first five spec groups.

C2G 88128. Connector(s): Banana, Product colour: Black, Red, Material: Metal, Plastic. Weight: 44 g. Quantity per pack: 4 pc(s)

Features
Connector(s) *
Banana
Product colour *
Black, Red
Material
Metal, Plastic
Connector contacts plating
Gold
Weight & dimensions
Weight
44 g
Packaging content
Quantity per pack *
4 pc(s)