Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 88127 Banana Black,Metallic wire connector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
88127
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88127
Category
Wires to connect two or more components.
wire connectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9952
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 20 Oct 2017 03:04:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name C2G 88127 Banana Black,Metallic wire connector :
The short editorial description of C2G 88127 Banana Black,Metallic wire connector

88127, High performance banana plugs for up to 7.5mm wire
More>>>

C2G 88127 Banana Black,Metallic wire connector:
The official marketing text of C2G 88127 Banana Black,Metallic wire connector as supplied by the manufacturer
Overview

These banana plugs deliver excellent sound quality for today's audio and home theater applications, and will help your system perform at its highest ability. They are constructed with 24K gold plating that provides ultra low loss signal transfers and resists deterioration. Corrosion-resistant and precision-machined, these connectors ensure superior fit and long-lasting quality.

They can receive up to 7.5mm wire, can accept two-way cable entrance for quick and easy installation, and the stackable design makes cable management easier. Each package contains two black- and two red-coded connectors for quick identification.

Connector 1
: (1) Banana Plug
Short summary description C2G 88127 Banana Black,Metallic wire connector:
This short summary of the C2G 88127 Banana Black,Metallic wire connector data-sheet is auto-generated and uses the product title and the first six key specs.
C2G 88127, 75 g, Black, Metallic
Long summary description C2G 88127 Banana Black,Metallic wire connector :

C2G 88127. Weight: 75 g. Colour of product: Black, Metallic

This is an auto-generated long summary of C2G 88127 Banana Black,Metallic wire connector based on the first three specs of the first five spec groups.
Packaging content
Quantity per pack
The amount in each pack.
4
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
Black, Metallic
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
75 g
Technical details
Connector(s)
Banana
Connector contacts plating
What the connector contacts are covered with (layer on top).
Gold
Material
The material from which a thing is or can be made e.g. wood, plastic.
Metal
X