location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 88121 wire connector RJ-45 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
88121
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88121 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120881216 show
Category:
Wires to connect two or more components.
Wire Connectors Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 16:24:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 88121 wire connector RJ-45 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RJ-45
  • - White
  • - Plastic
  • - 25 pc(s)
Long product name C2G 88121 wire connector RJ-45 White :
The long product name of C2G 88121 wire connector RJ-45 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RJ45 Cat5 8x8 modular plug for flat stranded cable, 25 pack
More>>>
C2G 88121 wire connector RJ-45 White:
The official description of C2G 88121 wire connector RJ-45 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview

Absolutely brilliant solution to customize your lengths of modular or Cat5e network cables. These modular plugs are manufactured from high-impact clear polycarbonate to withstand everyday wear and tear, and have gold-plated contacts for error-free data transfer for voice and data applications.

Connector 1
: (1) RJ45 Plug

Short summary description C2G 88121 wire connector RJ-45 White:
This short summary of the C2G 88121 wire connector RJ-45 White data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 88121, RJ-45, White, Plastic, Gold, 43 g, 25 pc(s)

Long summary description C2G 88121 wire connector RJ-45 White:
This is an auto-generated long summary of C2G 88121 wire connector RJ-45 White based on the first three specs of the first five spec groups.

C2G 88121. Connector(s): RJ-45, Product colour: White, Material: Plastic. Weight: 43 g. Quantity per pack: 25 pc(s)

Features
Connector(s) *
RJ-45
Product colour *
White
Material
Plastic
Connector contacts plating
Gold
Weight & dimensions
Weight
43 g
Packaging content
Quantity per pack *
25 pc(s)
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Belgium 3 distributor(s)
Nederland 3 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)