location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 85514 InfiniBand/fibre optic cable 2 m SC OFNR Turquoise

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
85514
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
85514 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054629631324 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 16:23:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 85514 InfiniBand/fibre optic cable 2 m SC OFNR Turquoise
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - OFNR
  • - 2 m
  • - SC Male
  • - SC Male
  • - Jacket material: Polyvinyl chloride (PVC)
  • - Full duplex Multi-mode
  • - Turquoise
Long product name C2G 85514 InfiniBand/fibre optic cable 2 m SC OFNR Turquoise :
The long product name of C2G 85514 InfiniBand/fibre optic cable 2 m SC OFNR Turquoise. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2m SC-SC 10Gb 50/125 OM3 Duplex Multimode PVC Fibre Optic Cable (LSZH) - Aqua
More>>>
C2G 85514 InfiniBand/fibre optic cable 2 m SC OFNR Turquoise:
The official description of C2G 85514 InfiniBand/fibre optic cable 2 m SC OFNR Turquoise as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This OM3 Duplex Multimode Fibre Optic Cable is ideal for connecting 10GBase-SR, 10GBase-LRM, SFP+ and QSFP+ transceivers for 10 gigabit network connections. This cable has a LSZH jacket which protects from toxic and corrosive gases in poorly ventilated spaces and other areas where it is most critical. This cable also provides backward compatibility with existing 50/125 equipment and the performance headroom required to support LED and VCSEL laser light sources, and 10 Gigabit Ethernet applications.

Short summary description C2G 85514 InfiniBand/fibre optic cable 2 m SC OFNR Turquoise:
This short summary of the C2G 85514 InfiniBand/fibre optic cable 2 m SC OFNR Turquoise data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 85514, 2 m, OFNR, SC, SC

Long summary description C2G 85514 InfiniBand/fibre optic cable 2 m SC OFNR Turquoise:
This is an auto-generated long summary of C2G 85514 InfiniBand/fibre optic cable 2 m SC OFNR Turquoise based on the first three specs of the first five spec groups.

C2G 85514. Cable length: 2 m, Cable type: OFNR, Connector 1: SC, Connector 2: SC, Core diameter: 50 µm, Full duplex

Features
Cable length *
2 m
Connector 1 *
SC
Connector 2 *
SC
Connector 1 gender *
Male
Connector 2 gender *
Male
Cable type *
OFNR
Product colour *
Turquoise
Full duplex
Yes
Features
Core diameter
50 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Jacket material *
Polyvinyl chloride (PVC)
Operational conditions
Operating temperature (T-T)
-20 - 70 °C
Logistics data
Harmonized System (HS) code
85447000
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Belgium 3 distributor(s)
Nederland 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)