location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 81704 USB cable USB 2.0 1 m USB A Micro-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
81704
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81704 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120817048 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:22:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 81704 USB cable USB 2.0 1 m USB A Micro-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 m
  • - USB A Male
  • - Micro-USB B Male
  • - USB 2.0 480 Mbit/s
  • - Black
  • - 1 pc(s)
Warranty: Lifetime
Long product name C2G 81704 USB cable USB 2.0 1 m USB A Micro-USB B Black :
The long product name of C2G 81704 USB cable USB 2.0 1 m USB A Micro-USB B Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1m, USB 2.0 A Right Angle Male - Micro-USB B Right Angle Male, Black
More>>>
C2G 81704 USB cable USB 2.0 1 m USB A Micro-USB B Black:
The official description of C2G 81704 USB cable USB 2.0 1 m USB A Micro-USB B Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Product Features

- Use to connect a mobile device with Micro-USB to a PC.
- Right angle design is perfect for making a connection in a tight spot.
- Available in lengths up to 3m.

Product Description

Connect to mobile phones, GPS systems, PDAs, OTG devices and digital cameras by using the micro-USB connection on your computer or other USB device. The micro-USB connector is smaller and thinner than the previous USB Mini-b standard while offering better performance. Its small right angle form factor is ideal for today's compact portable devices while easily transferring data or charging your device at a transfer speed up to 480 Mbps. This cable is compliant with USB 2.0 specifications and the On-The-Go supplement.

Short summary description C2G 81704 USB cable USB 2.0 1 m USB A Micro-USB B Black:
This short summary of the C2G 81704 USB cable USB 2.0 1 m USB A Micro-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 81704, 1 m, USB A, Micro-USB B, USB 2.0, Male/Male, Black

Long summary description C2G 81704 USB cable USB 2.0 1 m USB A Micro-USB B Black:
This is an auto-generated long summary of C2G 81704 USB cable USB 2.0 1 m USB A Micro-USB B Black based on the first three specs of the first five spec groups.

C2G 81704. Cable length: 1 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Product colour: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Features
Product colour *
Black
Weight & dimensions
Cable length *
1 m
Weight
40 g
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
C2G 3m Ultima USB 2.0 A to Mini-B Cable (9.8ft) C2G 3m Ultima USB 2.0 A to Mini-B Cable (9.8ft)
(show image)
89652 3m Ultima USB 2.0 A to Mini-B Cable (9.8ft) 0.00
(excl. VAT)
0 (incl. VAT)
C2G 81705 USB cable USB 2.0 2 m USB A Micro-USB B Black C2G 81705 USB cable USB 2.0 2 m USB A Micro-USB B Black
(show image)
81705 81705 0.00
(excl. VAT)
0 (incl. VAT)
C2G 81706 USB cable USB 2.0 3 m USB A Micro-USB B Black C2G 81706 USB cable USB 2.0 3 m USB A Micro-USB B Black
(show image)
81706 81706 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Belgium 3 distributor(s)
Nederland 3 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)