location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 81689 cable gender changer Mini (B) F Micro (B) M Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
81689
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81689 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120816898 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 16:15:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 81689 cable gender changer Mini (B) F Micro (B) M Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini (B) F Male
  • - Micro (B) M Female
  • - Connector contacts plating: Gold
  • - Housing material: Polyvinyl chloride (PVC)
  • - Black
Warranty: 1 year
Long product name C2G 81689 cable gender changer Mini (B) F Micro (B) M Black :
The long product name of C2G 81689 cable gender changer Mini (B) F Micro (B) M Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Mini B to Micro B Adapter
More>>>
C2G 81689 cable gender changer Mini (B) F Micro (B) M Black:
The official description of C2G 81689 cable gender changer Mini (B) F Micro (B) M Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Cables To Go Mini USB to Micro USB 2.0 Adapter allows you to convert your Mini USB cables to Micro USB cables providing a cost effective alternative to having multiple different cables to accommodate different USB connections(Micro/Mini USB). This adapter features Mini USB female (B-type) and a Micro USB male (B-type) connector access.

Short summary description C2G 81689 cable gender changer Mini (B) F Micro (B) M Black:
This short summary of the C2G 81689 cable gender changer Mini (B) F Micro (B) M Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 81689, Mini (B) F, Micro (B) M, Black

Long summary description C2G 81689 cable gender changer Mini (B) F Micro (B) M Black:
This is an auto-generated long summary of C2G 81689 cable gender changer Mini (B) F Micro (B) M Black based on the first three specs of the first five spec groups.

C2G 81689. Connector 1: Mini (B) F, Connector 2: Micro (B) M, Connector contacts plating: Gold. Product colour: Black

Ports & interfaces
Connector 1 *
Mini (B) F
Connector 2 *
Micro (B) M
Connector 1 gender
Male
Connector 2 gender
Female
Connector contacts plating
Gold
Adapter type
USB 2.0
Performance
Product colour *
Black
Housing material
Polyvinyl chloride (PVC)
Certification
RoHS
Weight & dimensions
Weight
50 g
Other features
Dimensions (WxDxH)
30 x 9.5 x 13.2 mm
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)