Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 81688 IR Wireless push buttons Black remote control

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
81688
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81688
Category
These devices make it possible to control your home equipment from a distance. Never get up again!
remote controls
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19431
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 09 Dec 2017 15:32:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name C2G 81688 IR Wireless push buttons Black remote control :
The short editorial description of C2G 81688 IR Wireless push buttons Black remote control

TRULink USB Infrared PC media remote control
More>>>

C2G 81688 IR Wireless push buttons Black remote control:
The official marketing text of C2G 81688 IR Wireless push buttons Black remote control as supplied by the manufacturer
Overview

Control your PC/Media Center from across the room with this sleek and easy to use TruLink PC Remote. The Infrared (IR) signal from the remote can be picked up by the sensor from up to 6 meters away, providing flexibility & convenience in equipment placement. The sensor is connected to your Computer via USB 2.0 connection. Using this remote you can power you TV and Media Center through on screen menus that are specially designed for remote control interaction.

Connector 1
: (1) USB Type A Male
Short summary description C2G 81688 IR Wireless push buttons Black remote control:
This short summary of the C2G 81688 IR Wireless push buttons Black remote control data-sheet is auto-generated and uses the product title and the first six key specs.
C2G 81688, TV, IR Wireless, Push buttons, Black
Long summary description C2G 81688 IR Wireless push buttons Black remote control :

C2G 81688. Remote control proper use: TV, Interface: IR Wireless. Number of devices supported: 1, Maximum range: 6 m. Input type: Push buttons

This is an auto-generated long summary of C2G 81688 IR Wireless push buttons Black remote control based on the first three specs of the first five spec groups.
Design
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
IR Wireless
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Remote control proper use *
How the remote control should be used, and what it should be used for.
TV
Buttons
Input type *
The way in which commands or signal are inputted in product.
Push buttons
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Performance
Number of devices supported *
The amount of devices that can be used with this product.
1
Maximum range *
6 m
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Networking
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
350 g
System requirements
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium 4
Minimum system requirements
Microsoft Internet Explorer 6.0 +
USB required
Yes
Packaging content
Batteries included
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP, Vista Home Premium, Vista Ultimate
Connector(s)
USB Type A Male
Country Distributor
Portugal 1 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Belgium 1 distributor(s)
X