Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 81687 USB Mini-B DVI-I 28-pin Black cable interface/gender adapter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
81687
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81687
Category
Small device which is connected to a cable to change from male to female connections or vice-versa.
cable interface/gender adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12534
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 11 Jan 2018 12:03:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name C2G 81687 USB Mini-B DVI-I 28-pin Black cable interface/gender adapter :
The short editorial description of C2G 81687 USB Mini-B DVI-I 28-pin Black cable interface/gender adapter

81687, USB 2.0 to VGA/DVI adapter
More>>>

C2G 81687 USB Mini-B DVI-I 28-pin Black cable interface/gender adapter:
The official marketing text of C2G 81687 USB Mini-B DVI-I 28-pin Black cable interface/gender adapter as supplied by the manufacturer
The TruLink USB 2.0 to VGA/DVI-I Adapter provides the capability to extend your viewing options from a laptop or PC. Quickly and easily connect existing equipment to a VGA or DVI-I enabled monitor or projector using your computer's USB 2.0 port. Enjoy extended, mirrored or primary display modes and allow content to be spanned across multiple displays which increases productivity while minimizing additional hardware investments. This plug-and-play solution includes an integrated driver that installs quickly and easily for immediate performance.

Once the driver is installed you can use up to six adapters connected simultaneously to a single computer to allow multi-display capability. High definition performance is achieved through resolutions up to 1920 x 1080 pixels and video streaming up to 1080p. With a compact form factor and rugged housing, this unit combines durability with functionality, ensuring optimal performance and results.
Short summary description C2G 81687 USB Mini-B DVI-I 28-pin Black cable interface/gender adapter:
This short summary of the C2G 81687 USB Mini-B DVI-I 28-pin Black cable interface/gender adapter data-sheet is auto-generated and uses the product title and the first six key specs.
C2G 81687, USB mini-B, DVI-I 28-pin, Black
Long summary description C2G 81687 USB Mini-B DVI-I 28-pin Black cable interface/gender adapter :

C2G 81687. Connector 1: USB mini-B, Connector 2: DVI-I 28-pin. Colour of product: Black

This is an auto-generated long summary of C2G 81687 USB Mini-B DVI-I 28-pin Black cable interface/gender adapter based on the first three specs of the first five spec groups.
Ports & interfaces
Connector 1 *
This is the first connector in the device.
USB mini-B
Connector 2 *
This is the second connector in the device.
DVI-I 28-pin
Gender
Gender (type) of a product.
Female/Female
Adapter type
USB/DVI-I
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, XP, Vista (32/64 bit), Windows 7
Weight & dimensions
Net weight
369 g
Packaging content
Cables included
USB
Country Distributor
Österreich 1 distributor(s)
Belgium 1 distributor(s)
Italia 2 distributor(s)
España 1 distributor(s)
Norway 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Suomi 1 distributor(s)
X