Warranty:
1-year
Long product name C2G 81686 USB graphics adapter Black
:
The long product name of C2G 81686 USB graphics adapter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
USB to VGA/XGA Adaptor Cable
More>>>
C2G 81686 USB graphics adapter Black:
The official description of C2G 81686 USB graphics adapter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
This TruLink® device utilises available USB port to expand your computer's video capabilities. Featuring straightforward plug-in connectors and simple driver setup (via a built-in memory chip to find the driver), this adapter creates a secondary VGA connection for dual monitor functionality. With two monitors, you can view a large spreadsheet over two screens, open email attachments on a separate screen, develop multiscreen presentations, or expand your graphic design workstation.
Create a dual monitor configuration without buying a new computer or installing an internal video card. Not only is the adapter simple and cost-effective, it's also bus-powered so an external power cord is not required. Its compact size also makes it portable so you can use it anywhere.
Short summary description C2G 81686 USB graphics adapter Black:
This short summary of the C2G 81686 USB graphics adapter Black data-sheet is auto-generated and uses the product title and the first six key specs.
C2G 81686, Black, USB
Long summary description C2G 81686 USB graphics adapter Black:
This is an auto-generated long summary of C2G 81686 USB graphics adapter Black based on the first three specs of the first five spec groups.
C2G 81686. Product colour: Black. Cables included: USB