icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
C2G logo

C2G 3m USB 3.0 USB cable USB A USB B Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106578
Info modified on:
08 Jul 2024, 14:20:59
Long product name C2G 3m USB 3.0 USB cable USB A USB B Black:

3m USB 3.0, M/M, 147g, Black

C2G 3m USB 3.0 USB cable USB A USB B Black:

Just plug-and-play for hard drive enclosures, printers, modems, cameras, and other SuperSpeed USB peripherals. This cable provides a transfer rate of up to 4.8 Gbps when connected with a USB 3.0 compliant host and device. Foil and braid shielding reduces EMI/RFI interference and twisted pair contruction helps reduce crosstalk thus ensuring SuperSpeed, error-free data transfer. Protective overmolded connector is color-coded blue to highlight USB 3.0 connectivity compatibility.

Short summary description C2G 3m USB 3.0 USB cable USB A USB B Black:

C2G 3m USB 3.0, 3 m, USB A, USB B, Male/Male, 4.8 Gbit/s, Black

Long summary description C2G 3m USB 3.0 USB cable USB A USB B Black:

C2G 3m USB 3.0. Cable length: 3 m. Connector 1: USB A, Connector 2: USB B, Connector gender: Male/Male, Maximum data transfer rate: 4.8 Gbit/s, Connector contacts plating: Nickel, Product colour: Black

Specs
Similar products
Distributors
Loading...
Specs +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.