C2G logo

C2G USB C to DVI-D Video Converter - USB Type C to DVI Adapter - Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
370357
Info modified on:
27 Nov 2023, 16:12:53
End of life date:
16 Jul 2023
Bullet Points C2G USB C to DVI-D Video Converter - USB Type C to DVI Adapter - Black:
  • - Maximum Resolution 1920 x 1080 at 50/60Hz
  • - Reversible, symmetrical USB-C connector
  • - Compact, lightweight design
  • - Plug and Play - no drivers required
Warranty:
3 Years
Long product name C2G USB C to DVI-D Video Converter - USB Type C to DVI Adapter - Black:

USB C to DVI-D Video Converter - USB Type C to DVI Adapter - Black

C2G USB C to DVI-D Video Converter - USB Type C to DVI Adapter - Black:

This USB-C to DVI-D video converter is an ideal solution for utilising the video support built in to USB Type-C ports to feed a video signal from a USB-C equipped laptop, Chromebook or tablet to the DVI-D port of a monitor or projector to display video. This adapter supports up to a 1920x1080 at 50/60Hz resolution, allowing it to deliver a high-quality video image to the connected display. The compact design of this adapter makes it a perfect pair for BYOD (Bring Your Own Device) applications in education or corporate environments. Additionally, the USB-C connector has a symmetrical design which is identical on both sides, which means it does not matter if you plug it in upside-down or right-side-up - it will plug in the first time, every time, whilst preventing damage to the connector port.

Short summary description C2G USB C to DVI-D Video Converter - USB Type C to DVI Adapter - Black:

C2G USB C to DVI-D Video Converter - USB Type C to DVI Adapter - Black, 1920 x 1080 pixels

Long summary description C2G USB C to DVI-D Video Converter - USB Type C to DVI Adapter - Black:

C2G USB C to DVI-D Video Converter - USB Type C to DVI Adapter - Black. Maximum resolution: 1920 x 1080 pixels. Product colour: Black, Housing material: Polyvinyl chloride (PVC). Input voltage: 30 V. Weight: 39 g. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.