C2G logo

C2G USB Type C - USB to DB25 Parallel Adapter Cable - USB / parallel cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200476
Info modified on:
07 Mar 2024, 15:34:52
Bullet Points C2G USB Type C - USB to DB25 Parallel Adapter Cable - USB / parallel cable:
  • - Convert a printer or other device with parallel protocol into USB protocol
  • - Plug and Play - no drivers required
  • - Reversible, symmetrical USB-C connector
  • - Gold-plated USB Type C connector
Warranty:
3 Years
Long product name C2G USB Type C - USB to DB25 Parallel Adapter Cable - USB / parallel cable:

USB Type C - USB to DB25 Parallel Adapter Cable - USB / parallel cable

C2G USB Type C - USB to DB25 Parallel Adapter Cable - USB / parallel cable:

This adapter cable will connect an inkjet, laser or other parallel printer to a computer with an available USB-C port. Multiple adapters can be connected to multiple printers at the same time, eliminating the need for a switchbox. This adapter auto-negotiates hardware recognition for faster protocol setup, and is fully plug-and-play compatible. The USB-C connector has a robust design which allows for up to 10,000 connection cycles; six times more than a standard USB A connector. Additionally, the USB-C connector is user-friendly and has a symmetrical design which is identical on both sides, which means it does not matter if you plug it in upside-down or right-side-up - it will plug in the first time, every time, whilst preventing damage to the connector port.

Short summary description C2G USB Type C - USB to DB25 Parallel Adapter Cable - USB / parallel cable:

C2G USB Type C - USB to DB25 Parallel Adapter Cable - USB / parallel cable, Black, -10 - 50 °C, -10 - 60 °C, 160 g, 1 pc(s)

Long summary description C2G USB Type C - USB to DB25 Parallel Adapter Cable - USB / parallel cable:

C2G USB Type C - USB to DB25 Parallel Adapter Cable - USB / parallel cable. Product colour: Black. Weight: 160 g. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.