C2G logo

C2G USB 3.0 USB-C to Serial ATA (SATA) Hard Drive Adapter Cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206242
Info modified on:
05 May 2021, 08:59:53
End of life date:
30 Oct 2018
Warranty:
3 Years
Long product name C2G USB 3.0 USB-C to Serial ATA (SATA) Hard Drive Adapter Cable:

USB 3.0 USB-C to Serial ATA (SATA) Hard Drive Adapter Cable

C2G USB 3.0 USB-C to Serial ATA (SATA) Hard Drive Adapter Cable:

The USB 3.0 USB-C to SATA drive adapter cable lets you connect a 2.5 inch or 3.5 inch SATA hard drive (HDD) or solid state drive (SSD) to your laptop, tablet, or desktop computer through an available USB-C port. This adapter is capable of SATA 3 data throughput speeds (4.8Gbps) while being fully backward compatable with SATA 2 hard drives.

Update, backup, download, or restore from an external SSD or HDD to any laptop or tablet equiped with a USB 3.0 USB-C port. whether you are out in the field, hot-desking, or at home streaming movies from an external hard drive. This USB-C to SATA adapter offers a light-weight, portable, and simple solution to connect an external hard drive.

The USB-C connector has a robust design, allowing for the connector to be plugged in and un-plugged up to 10,000 times. The sturdy construction ensures that the product provides peace of mind and is built to stand up to the rigors of the most demanding on-the-go life. The USB-C connector has a symmetrical design which is identical on both sides, so it does not matter if you plug it in upside-down or right-side-up. It will plug in the first time, every time while preventing damage to the connector port.

- Externally connect one SATA drive to your computer through a USB-C Port "Support transfer speed of up to SATA 3.0 (4.8Gbps)
- Plug and play no drivers required
- Reversible, symmetrical USB-C connector
- Gold plated USB-C connector

Short summary description C2G USB 3.0 USB-C to Serial ATA (SATA) Hard Drive Adapter Cable:

C2G USB 3.0 USB-C to Serial ATA (SATA) Hard Drive Adapter Cable, Black

Long summary description C2G USB 3.0 USB-C to Serial ATA (SATA) Hard Drive Adapter Cable:

C2G USB 3.0 USB-C to Serial ATA (SATA) Hard Drive Adapter Cable. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.