location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 80510 HDMI cable 0.2 m Micro-HDMI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80510 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120805106 show
Category: HDMI Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:59:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points C2G 80510 HDMI cable 0.2 m Micro-HDMI Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Adapts the audio/video output of a HDMI Micro-enabled laptop so that it may be connected to a HDMI display
  • - Connects to the audio/video output of a small laptop without causing undue stress on the port
  • - Supports up to a 1080p resolution
  • - Use with a HDMI cable for a complete solution
Warranty: Lifetime
Long product name C2G 80510 HDMI cable 0.2 m Micro-HDMI Black :
The long product name of C2G 80510 HDMI cable 0.2 m Micro-HDMI Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI Micro to HDMI Adapter Converter Dongle - HDMI adapter - 20.3 cm
More>>>
C2G 80510 HDMI cable 0.2 m Micro-HDMI Black:
The official description of C2G 80510 HDMI cable 0.2 m Micro-HDMI Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This HDMI Micro to HDMI Adapter Converter Dongle is an ideal solution for connecting the audio/video output of a HDMI Micro-enabled Chromebook, laptop or other source device to the HDMI input port of a computer monitor or other display for applications requiring high quality video resolution up to 1920x1080. Simply connect the adapter directly to the output port of a Chromebook or laptop and use a standard HDMI cable to connect to the display for straightforward installation with no signal loss. The dongle design of this adapter converter does not cause the stress on the port of a small laptop that is common when using a box style adapter.

Short summary description C2G 80510 HDMI cable 0.2 m Micro-HDMI Black:
This short summary of the C2G 80510 HDMI cable 0.2 m Micro-HDMI Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 80510, 0.2 m, Micro-HDMI, HDMI, 1920 x 1080 pixels, Black

Long summary description C2G 80510 HDMI cable 0.2 m Micro-HDMI Black:
This is an auto-generated long summary of C2G 80510 HDMI cable 0.2 m Micro-HDMI Black based on the first three specs of the first five spec groups.

C2G 80510. Cable length: 0.2 m, Connector 1: Micro-HDMI, Connector 1 gender: Male, Connector 2: HDMI, Connector 2 gender: Female, Connector contacts plating: Copper, Maximum resolution: 1920 x 1080 pixels, Product colour: Black

Features
Cable length *
0.2 m
Connector 1 *
Micro-HDMI
Connector 2 *
HDMI
Connector 1 gender *
Male
Connector 2 gender *
Female
Product colour *
Black
Supported graphics resolutions
1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 800 x 600 (SVGA)
Features
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720i, 720p
Maximum resolution
1920 x 1080 pixels
Connector contacts plating *
Copper
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage relative humidity (H-H)
-10 - 40%
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Belgium 2 distributor(s)
Nederland 3 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)