location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 0.5m Velocity Toslink Optical Digital Cable audio cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0.5m Velocity Toslink Optical Digital Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80322 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051964625766 show
Category: Audio Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 0.5m Velocity Toslink Optical Digital Cable audio cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.5 m
  • - Toslink Male
  • - Toslink Male
  • - Black
Long product name C2G 0.5m Velocity Toslink Optical Digital Cable audio cable Black :
The long product name of C2G 0.5m Velocity Toslink Optical Digital Cable audio cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.5m Velocity Toslink Optical Digital Cable
More>>>
C2G 0.5m Velocity Toslink Optical Digital Cable audio cable Black:
The official description of C2G 0.5m Velocity Toslink Optical Digital Cable audio cable Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Velocity™ digital optical Toslink cables from Cables To Go are perfect for connecting your DVD, CD, satellite receiver, game console or other digital audio equipment for clear, full detailed sound. Velocity Toslink cables are manufactured from high quality PMMA optical fibre with a polished lens and gold plated collet to provide an accurate digital signal. The stylish PVC jacket adds flexibility and durability for years of listening pleasure.

Short summary description C2G 0.5m Velocity Toslink Optical Digital Cable audio cable Black:
This short summary of the C2G 0.5m Velocity Toslink Optical Digital Cable audio cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 0.5m Velocity Toslink Optical Digital Cable, Toslink, Male, Toslink, Male, 0.5 m, Black

Long summary description C2G 0.5m Velocity Toslink Optical Digital Cable audio cable Black:
This is an auto-generated long summary of C2G 0.5m Velocity Toslink Optical Digital Cable audio cable Black based on the first three specs of the first five spec groups.

C2G 0.5m Velocity Toslink Optical Digital Cable. Connector 1: Toslink, Connector 1 gender: Male, Connector 2: Toslink, Connector 2 gender: Male, Cable length: 0.5 m, Product colour: Black

Features
Cable length *
0.5 m
Connector 1 *
Toslink
Connector 1 gender *
Male
Connector 2 *
Toslink
Features
Connector 2 gender *
Male
Product colour *
Black
Logistics data
Harmonized System (HS) code
85189000
Brand Image Product code Product Stock Price from
C2G 1m Velocity Toslink Optical Digital Cable audio cable Black C2G 1m Velocity Toslink Optical Digital Cable audio cable Black
(show image)
80323 1m Velocity Toslink Optical Digital Cable 0.00
(excl. VAT)
0 (incl. VAT)
C2G 2m Velocity Toslink Optical Digital Cable audio cable Black C2G 2m Velocity Toslink Optical Digital Cable audio cable Black
(show image)
80324 2m Velocity Toslink Optical Digital Cable 0.00
(excl. VAT)
0 (incl. VAT)
C2G 3m Velocity Toslink Optical Digital Cable audio cable Black C2G 3m Velocity Toslink Optical Digital Cable audio cable Black
(show image)
80325 3m Velocity Toslink Optical Digital Cable 0.00
(excl. VAT)
0 (incl. VAT)
C2G 5m Velocity Toslink Optical Digital Cable audio cable Black C2G 5m Velocity Toslink Optical Digital Cable audio cable Black
(show image)
80326 5m Velocity Toslink Optical Digital Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Belgium 3 distributor(s)
Nederland 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)