location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G Go!Mod Molded Round 2-Device Ultra ATA133 EIDE Cable, Black 24" SATA cable 0.61 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Go!Mod Molded Round 2-Device Ultra ATA133 EIDE Cable, Black 24"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50024
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 07:04:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name C2G Go!Mod Molded Round 2-Device Ultra ATA133 EIDE Cable, Black 24" SATA cable 0.61 m :
The long product name of C2G Go!Mod Molded Round 2-Device Ultra ATA133 EIDE Cable, Black 24" SATA cable 0.61 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Go!Mod Molded Round 2-Device Ultra ATA133 EIDE Cable, Black 24"
More>>>
C2G Go!Mod Molded Round 2-Device Ultra ATA133 EIDE Cable, Black 24" SATA cable 0.61 m:
The official description of C2G Go!Mod Molded Round 2-Device Ultra ATA133 EIDE Cable, Black 24" SATA cable 0.61 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GO! MOD Molded Round Ultra ATA133 Cables from Cables To Go deliver the performance you demand from your new UDMA IDE drives. The Molded Round Cables minimize clutter therefore adding to increased airflow within your case, which helps to reduce overheating. The slim-line design saves internal space within the CPU unit for easy movement when adding or removing hard drives, PCI cards or other adapters. Not to mention the GO! MOD Molded round cables add style and pizzazz to any case!

The new high-speed UDMA interface allows host computers to send and retrieve data faster removing bottlenecks associated with system performance. The 40-pin, 80-conductor Ultra ATA133 cable permits higher data transmission rates, reduces crosstalk, and improves signal integrity by providing 40 additional ground lines between the 40-pin IDE signal and the ground lines. Ultra ATA133 ribbon cables are designed for use with Ultra 133/100 and Ultra 66 drives, and backwards compatible with Ultra33, IDE/ATAPI hard drives, CD-ROMs, CD-R/CD-RWs, tape drives, zip drives, LS-120s and other IDE/ATAPI devices. Please note: Your burst rates may vary due to cable length, type of drive and controller used.

Features:
- Connectors: 80-wire/40-pin IDC Female to Two 80-wire/40-pin IDC Females.
- Devices Supported: 2.
- Cable Type: Type-B.
- Connector Layout: Blue connector: System, Gray connector: Slave connector, Black connector: Master.
- Supports Ultra66/100/133 drives.
- Ideal for 1U servers and gaming/over-clocked systems.
- Perfect for adding style to cases with windowed panels.

Short summary description C2G Go!Mod Molded Round 2-Device Ultra ATA133 EIDE Cable, Black 24" SATA cable 0.61 m:
This short summary of the C2G Go!Mod Molded Round 2-Device Ultra ATA133 EIDE Cable, Black 24" SATA cable 0.61 m data-sheet is auto-generated and uses the product title and the first six key specs.

C2G Go!Mod Molded Round 2-Device Ultra ATA133 EIDE Cable, Black 24", 0.61 m, Black, 61 cm (24")

Long summary description C2G Go!Mod Molded Round 2-Device Ultra ATA133 EIDE Cable, Black 24" SATA cable 0.61 m:
This is an auto-generated long summary of C2G Go!Mod Molded Round 2-Device Ultra ATA133 EIDE Cable, Black 24" SATA cable 0.61 m based on the first three specs of the first five spec groups.

C2G Go!Mod Molded Round 2-Device Ultra ATA133 EIDE Cable, Black 24". Cable length: 0.61 m, Product colour: Black. Size (imperial): 61 cm (24")

Features
Cable length *
0.61 m
Product colour *
Black
Technical details
Technical features
Supports Ultra66/100/133 drives
Weight (imperial)
0.145 kg (0.32 lbs)
Other features
Size (imperial)
61 cm (24")
Country Distributor
United Kingdom 1 distributor(s)