location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 0.5m, HDMI - HDMI HDMI cable HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0.5m, HDMI - HDMI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120425007 show
Category: HDMI Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 0.5m, HDMI - HDMI HDMI cable HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports all HDMI 2.0 features including resolutions up to 4K (4096 x 2160 at 60hz, 4:4:4)
  • - Supports HDMI features including 3D video
  • - Gold plated connectors
  • - Fully compatible with HDMI Stacking for Network Switches
Warranty: Lifetime
Long product name C2G 0.5m, HDMI - HDMI HDMI cable HDMI Type A (Standard) Black :
The long product name of C2G 0.5m, HDMI - HDMI HDMI cable HDMI Type A (Standard) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.5m C2G High Speed HDMI with Ethernet Cable
More>>>
C2G 0.5m, HDMI - HDMI HDMI cable HDMI Type A (Standard) Black:
The official description of C2G 0.5m, HDMI - HDMI HDMI cable HDMI Type A (Standard) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The C2G High Speed HDMI with Ethernet Cable is perfect for home theater or desktop audio video applications requiring high speed HDMI features and video resolutions up to 1080p. The Ethernet capabilities of the cable allow a user to connect multiple Ethernet enabled HDMI devices through a single Ethernet connection. This cable supports bandwidth applications up to 340MHz/10.2 Gbps as well as high speed HDMI features; including, 3D, Deep Color, x.v.Color™, Dolby® True HD, and DTS-HD Master Audio.. This fully-functional, high bandwidth cable is tested to perform at industry standards and is backed by a lifetime warranty.

Short summary description C2G 0.5m, HDMI - HDMI HDMI cable HDMI Type A (Standard) Black:
This short summary of the C2G 0.5m, HDMI - HDMI HDMI cable HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 0.5m, HDMI - HDMI, 0.5 m, HDMI Type A (Standard), HDMI Type A (Standard), 10.2 Gbit/s, Black

Long summary description C2G 0.5m, HDMI - HDMI HDMI cable HDMI Type A (Standard) Black:
This is an auto-generated long summary of C2G 0.5m, HDMI - HDMI HDMI cable HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

C2G 0.5m, HDMI - HDMI. Cable length: 0.5 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector contacts plating: Gold, Data transfer rate: 10.2 Gbit/s, Product colour: Black

Features
Cable length *
0.5 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Product colour *
Black
Data transfer rate
10.2 Gbit/s
Connector contacts plating *
Gold
Cable material
Copper
Connector gender
Male/Male
Operational conditions
Operating temperature (T-T)
-20 - 80 °C
Storage temperature (T-T)
-25 - 85 °C
Other features
Depth
20.1 mm
Height
37.1 mm
Width
10 mm
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
C2G 1.5m, HDMI - HDMI HDMI cable HDMI Type A (Standard) Black C2G 1.5m, HDMI - HDMI HDMI cable HDMI Type A (Standard) Black
(show image)
42502 1.5m, HDMI - HDMI 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)