location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 41225 HDMI cable 15.24 m HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
41225
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41225 show
Show alternative article codes used in the online market place
Category: HDMI Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2021 09:58:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 41225 HDMI cable 15.24 m HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15.24 m
  • - HDMI Type A (Standard)
  • - HDMI Type A (Standard)
  • - Black
Long product name C2G 41225 HDMI cable 15.24 m HDMI Type A (Standard) Black :
The long product name of C2G 41225 HDMI cable 15.24 m HDMI Type A (Standard) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50ft Pro Series HDMI CL2 HDMI Cable
More>>>
C2G 41225 HDMI cable 15.24 m HDMI Type A (Standard) Black:
The official description of C2G 41225 HDMI cable 15.24 m HDMI Type A (Standard) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new Pro Series commercial grade CL2 cables offer true digital performance while meeting the highest standards in building code requirements for in-wall installations. Available for HDMI®, DVI and DVI+3.5mm audio signals, these cables can meet the demands of virtually any commercial installation.

By supporting resolutions of 1080p for displays and up to 1920 x 1200 pixels for computers, and with lengths ranging from 6 to 50 feet, the Pro Series is the ideal connectivity solution for A/V equipment used in classrooms or conference rooms. 24k gold-plated connectors prevent metal corrosion, resulting in the optimal signal transfer for the highest picture and sound quality. Shielded 24AWG copper conductors protect against EMI and RFI to ensure uninterrupted performance. High quality materials and construction, along with rigorous factory testing and a full lifetime warranty, guarantee long-term, dependable performance.

Short summary description C2G 41225 HDMI cable 15.24 m HDMI Type A (Standard) Black:
This short summary of the C2G 41225 HDMI cable 15.24 m HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 41225, 15.24 m, HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description C2G 41225 HDMI cable 15.24 m HDMI Type A (Standard) Black:
This is an auto-generated long summary of C2G 41225 HDMI cable 15.24 m HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

C2G 41225. Cable length: 15.24 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector contacts plating: Gold, Product colour: Black

Features
Cable length *
15.24 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Features
Product colour *
Black
Connector contacts plating *
Gold
Connector gender
Male/Male