location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 35ft Pro Series Plenum HDMI HDMI cable 10.66 m HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
35ft Pro Series Plenum HDMI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41192 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120411925 show
Category: HDMI Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 35ft Pro Series Plenum HDMI HDMI cable 10.66 m HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Plenum, CMP-rated
  • - Supports up to a 1080p resolution
  • - Gold plated connectors
  • - 24 AWG conductor construction
Long product name C2G 35ft Pro Series Plenum HDMI HDMI cable 10.66 m HDMI Type A (Standard) Black :
The long product name of C2G 35ft Pro Series Plenum HDMI HDMI cable 10.66 m HDMI Type A (Standard) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

35ft Pro Series Plenum HDMI Cable, M/M
More>>>
C2G 35ft Pro Series Plenum HDMI HDMI cable 10.66 m HDMI Type A (Standard) Black:
The official description of C2G 35ft Pro Series Plenum HDMI HDMI cable 10.66 m HDMI Type A (Standard) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pro Series commercial grade plenum cables offer true digital performance
Strict building code requirements for cabling in plenum spaces have created installation challenges in settings such as schools, hospitals and other commercial buildings. Previous solutions were limited to "over Cat5/6" products, which added to both the complexity and the reliability of the installation due to the need for power and signal conversion. Cables To Go has expanded its connectivity portfolio to include a line of commercial grade plenum cables that are ideal for routing audio/video cables through plenum space above dropped ceilings or under raised floors.

The new Pro Series commercial grade plenum cables offer true digital performance while meeting the highest standards in fire resistance. Available for HDMI®, DVI and DVI+3.5mm audio signals, these cables can meet the demands of virtually any commercial installation.

By supporting resolutions of 1080p for displays and up to 1920 x 1200 pixels for computers, and with lengths ranging from 6 to 50 feet, the Pro Series is the ideal connectivity solution for A/V equipment used in classrooms or conference rooms. 24k gold-plated connectors prevent metal corrosion, resulting in the optimal signal transfer for the highest picture and sound quality. Shielded 24AWG copper conductors protect against EMI and RFI to ensure uninterrupted performance. High quality materials and construction, along with rigorous factory testing and a full lifetime warranty, guarantee long-term, dependable performance.

Short summary description C2G 35ft Pro Series Plenum HDMI HDMI cable 10.66 m HDMI Type A (Standard) Black:
This short summary of the C2G 35ft Pro Series Plenum HDMI HDMI cable 10.66 m HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 35ft Pro Series Plenum HDMI, 10.66 m, HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description C2G 35ft Pro Series Plenum HDMI HDMI cable 10.66 m HDMI Type A (Standard) Black:
This is an auto-generated long summary of C2G 35ft Pro Series Plenum HDMI HDMI cable 10.66 m HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

C2G 35ft Pro Series Plenum HDMI. Cable length: 10.66 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Product colour: Black

Features
Cable length *
10.66 m
Connector 1 *
HDMI Type A (Standard)
Features
Connector 2 *
HDMI Type A (Standard)
Product colour *
Black
Connector gender
Male/Male
Country Distributor
United Kingdom 1 distributor(s)
United States 2 distributor(s)