location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 50ft Plenum-Rated HD15 SXGA M/M Monitor/Projector Cable with Rounded Low Profile Connectors VGA cable 15.24 m VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50ft Plenum-Rated HD15 SXGA M/M Monitor/Projector Cable with Rounded Low Profile Connectors
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40094 show
Show alternative article codes used in the online market place
Category: VGA Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 50ft Plenum-Rated HD15 SXGA M/M Monitor/Projector Cable with Rounded Low Profile Connectors VGA cable 15.24 m VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Plenum, CMP-Rated jacket
  • - Rounded connectors for easily installation
  • - Supports up to a 1280x1024 resolution
  • - Foil and braided shield to protect from interference
Warranty: Lifetime
Long product name C2G 50ft Plenum-Rated HD15 SXGA M/M Monitor/Projector Cable with Rounded Low Profile Connectors VGA cable 15.24 m VGA (D-Sub) Black :
The long product name of C2G 50ft Plenum-Rated HD15 SXGA M/M Monitor/Projector Cable with Rounded Low Profile Connectors VGA cable 15.24 m VGA (D-Sub) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50ft Plenum-Rated HD15 SXGA M/M Monitor/Projector Cable with Rounded Low Profile Connectors, black
More>>>
C2G 50ft Plenum-Rated HD15 SXGA M/M Monitor/Projector Cable with Rounded Low Profile Connectors VGA cable 15.24 m VGA (D-Sub) Black:
The official description of C2G 50ft Plenum-Rated HD15 SXGA M/M Monitor/Projector Cable with Rounded Low Profile Connectors VGA cable 15.24 m VGA (D-Sub) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CMP-rated plenum jacket; low profile HD15 connectors and small cable diameter enable easier in-wall installation

Audio/video installations in educational and commercial settings often require plenum-rated cabling. Our plenum-rated line was engineered to overcome common challenges faced by installers. The HD15 connectors are low profile (1.25in total depth) which saves valuable space in the gang box, while the rounded shape (fits 1.25in inner diameter mounts) accommodates smaller mounts so that the cable can be easily hidden from view. And our small-diameter (0.25in) cable design further reduces the space and clearance required to run the necessary cabling through walls and plenum air spaces.

This cable is constructed from three 75 Ohm 30 AWG coaxial cables plus one 26 AWG twisted pair wire to ensure RGBHV signal integrity in your installation.

The coax cables feature a tinned copper braid that provides 92% shielding. The twisted pair is individually shielded with an aluminum polyester tape to provide 100% coverage. CMP rating provides the fire protection required to run within walls and air plenums without the need for conduit.

Please Note: SXGA provides a screen resolution of 1280 x 1024 pixels.

Short summary description C2G 50ft Plenum-Rated HD15 SXGA M/M Monitor/Projector Cable with Rounded Low Profile Connectors VGA cable 15.24 m VGA (D-Sub) Black:
This short summary of the C2G 50ft Plenum-Rated HD15 SXGA M/M Monitor/Projector Cable with Rounded Low Profile Connectors VGA cable 15.24 m VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 50ft Plenum-Rated HD15 SXGA M/M Monitor/Projector Cable with Rounded Low Profile Connectors, 15.24 m, VGA (D-Sub), VGA (D-Sub), Black, Nickel, Male/Male

Long summary description C2G 50ft Plenum-Rated HD15 SXGA M/M Monitor/Projector Cable with Rounded Low Profile Connectors VGA cable 15.24 m VGA (D-Sub) Black:
This is an auto-generated long summary of C2G 50ft Plenum-Rated HD15 SXGA M/M Monitor/Projector Cable with Rounded Low Profile Connectors VGA cable 15.24 m VGA (D-Sub) Black based on the first three specs of the first five spec groups.

C2G 50ft Plenum-Rated HD15 SXGA M/M Monitor/Projector Cable with Rounded Low Profile Connectors. Cable length: 15.24 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Weight (imperial): 1.12 kg (2.47 lbs)

Features
Cable length *
15.24 m
Connector 1 *
VGA (D-Sub)
Connector 2 *
VGA (D-Sub)
Product colour *
Black
Features
Connector contacts plating
Nickel
Connector gender
Male/Male
Other features
Weight (imperial)
1.12 kg (2.47 lbs)
Country Distributor
United Kingdom 1 distributor(s)