Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 3m Value Series High Speed HDMI Cable with Ethernet 3m HDMI HDMI Black HDMI cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3m Value Series High Speed HDMI Cable with Ethernet
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40070
Category HDMI cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5960
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 11 Jan 2018 12:03:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name C2G 3m Value Series High Speed HDMI Cable with Ethernet 3m HDMI HDMI Black HDMI cable :
The short editorial description of C2G 3m Value Series High Speed HDMI Cable with Ethernet 3m HDMI HDMI Black HDMI cable

3m Value Series High Speed HDMI Cable with Ethernet, black
More>>>

C2G 3m Value Series High Speed HDMI Cable with Ethernet 3m HDMI HDMI Black HDMI cable:
The official marketing text of C2G 3m Value Series High Speed HDMI Cable with Ethernet 3m HDMI HDMI Black HDMI cable as supplied by the manufacturer
Transfers the HDMI signal between a high definition audio/video devices plus Ethernet for device networking

Choose Value Series and make the right choice to connect the HDMI® signal from your DVD player to your TV or projector. This quality-made cable delivers a crisp, clear audio/video signal for less. This cable type offers the same baseline performance as the High Speed HDMI Cable, plus an additional, dedicated data channel, known as the HDMI Ethernet Channel, for device networking. HDMI Ethernet Channel functionality is only available if both linked devices are HDMI Ethernet Channel-enabled.

The cable's construction provides the quality needed for a clean 1080p picture. Gold-plated connectors ensure long-lasting, dependable connections while the PVC jacket adds flexibility and durability. The fully molded connectors provide excellent strain relief.

Connector 1: HDMI Male
Connector 2: HDMI Male

Please Note: HDMI, the HDMI logo and High-Definition Multimedia Interface are trademarks or registered trademarks of HDMI Licensing LLC.
Short summary description C2G 3m Value Series High Speed HDMI Cable with Ethernet 3m HDMI HDMI Black HDMI cable:
This short summary of the C2G 3m Value Series High Speed HDMI Cable with Ethernet 3m HDMI HDMI Black HDMI cable data-sheet is auto-generated and uses the product title and the first six key specs.
C2G 3m Value Series High Speed HDMI Cable with Ethernet, 3 m, HDMI Type A (Standard), HDMI Type A (Standard), Black
Long summary description C2G 3m Value Series High Speed HDMI Cable with Ethernet 3m HDMI HDMI Black HDMI cable :

C2G 3m Value Series High Speed HDMI Cable with Ethernet. Cable length: 3 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector contacts plating: Gold, Colour of product: Black

This is an auto-generated long summary of C2G 3m Value Series High Speed HDMI Cable with Ethernet 3m HDMI HDMI Black HDMI cable based on the first three specs of the first five spec groups.
Features
Cable length *
How long the cable is.
3 m
Connector 1 *
This is the first connector in the device.
HDMI Type A (Standard)
Connector 2 *
This is the second connector in the device.
HDMI Type A (Standard)
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Features
Gender
Gender (type) of a product.
Male/Male
Connector contacts plating
What the connector contacts are covered with (layer on top).
Gold
Other features
Weight (imperial)
0.301
X