location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 12m USB 2.0 A Male to A Female Active Extension Cable USB cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12m USB 2.0 A Male to A Female Active Extension Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120390008 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2023 15:22:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 12m USB 2.0 A Male to A Female Active Extension Cable USB cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends USB 2.0 signals beyond the five meter length limitation
  • - Consumes 100mA from the USB port of the computer
  • - Up to three cables may be used for a total extension of 118 feet
Warranty: Lifetime
Long product name C2G 12m USB 2.0 A Male to A Female Active Extension Cable USB cable :
The long product name of C2G 12m USB 2.0 A Male to A Female Active Extension Cable USB cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12m USB 2.0 A Male to A Female Active Extension Cable, black
More>>>
C2G 12m USB 2.0 A Male to A Female Active Extension Cable USB cable:
The official description of C2G 12m USB 2.0 A Male to A Female Active Extension Cable USB cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend your USB connection an incredible 12 more meters (39.36 feet)!

This extension cable actively buffers the incoming and outgoing signals to ensure compliance with the USB 2.0 specification for electrical and timing minimums. You can connect up to 3 active extension cables end-to-end to achieve up to 118 feet (36 meter) total extension! Both low and high speed USB devices will function equally well with this extension cable. The active chip is built into the female connector so you can easily install this cable in conduit or raceway!

Connector 1: USB Type A Male
Connector 2: USB Type A Female

Short summary description C2G 12m USB 2.0 A Male to A Female Active Extension Cable USB cable:
This short summary of the C2G 12m USB 2.0 A Male to A Female Active Extension Cable USB cable data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 12m USB 2.0 A Male to A Female Active Extension Cable, 12 m, Male/Female

Long summary description C2G 12m USB 2.0 A Male to A Female Active Extension Cable USB cable:
This is an auto-generated long summary of C2G 12m USB 2.0 A Male to A Female Active Extension Cable USB cable based on the first three specs of the first five spec groups.

C2G 12m USB 2.0 A Male to A Female Active Extension Cable. Cable length: 12 m, Connector gender: Male/Female

Features
Cable length *
12 m
Connector gender
Male/Female
Connector 1 gender *
Male
Features
Connector 2 gender *
Female
Other features
USB connector type
USB Type-A
Weight (imperial)
0.435 kg (0.96 lbs)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)