icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
C2G logo

C2G 25ft USB A M/F USB cable USB 2.0 7.62 m Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106480
Info modified on:
08 Jul 2024, 14:20:10
Bullet Points C2G 25ft USB A M/F USB cable USB 2.0 7.62 m Black:
  • - Extends USB 2.0 signals beyond the five meter length limitation
  • - Center booster format allows this cable to be easily run through raceway
  • - Consumes 100mA from the USB port of the computer
  • - Up to three cables may be used for a total extension of 75 feet
Long product name C2G 25ft USB A M/F USB cable USB 2.0 7.62 m Black:

25ft USB A Male to Female Active Extension Cable (Center Booster Format), Black

C2G 25ft USB A M/F USB cable USB 2.0 7.62 m Black:

Place USB peripherals in the most convenient spot with this USB extension cable. Connect up to three active extension cables end-to-end to achieve up to 75 feet (22.8 meters) total extension! This extension cable actively buffers the incoming and outgoing signals to ensure compliance with the USB 2.0 specification for electrical and timing minimums. Both low and high speed USB devices will function equally well with this extension cable. The active chip is built into the female connector so you can easily install this cable in conduit or raceway!

Short summary description C2G 25ft USB A M/F USB cable USB 2.0 7.62 m Black:

C2G 25ft USB A M/F, 7.62 m, USB A, USB A, USB 2.0, Male/Female, Black

Long summary description C2G 25ft USB A M/F USB cable USB 2.0 7.62 m Black:

C2G 25ft USB A M/F. Cable length: 7.62 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 0.48 Gbit/s, Product colour: Black

Specs
Similar products
Distributors
Loading...
Specs +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.