Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 25ft 12 AWG Velocity™ Speaker Cable 7.62m Banana Banana Black audio cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25ft 12 AWG Velocity™ Speaker Cable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
29179
Category Audio Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6822
This statistic is based on the 77137 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75367 free Open Icecat users .
Info modified on: 14 Apr 2018 14:58:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime.
Long product name C2G 25ft 12 AWG Velocity™ Speaker Cable 7.62m Banana Banana Black audio cable :
The short editorial description of C2G 25ft 12 AWG Velocity™ Speaker Cable 7.62m Banana Banana Black audio cable

25ft 12 AWG Velocity™ Speaker Cable
More>>>
C2G 25ft 12 AWG Velocity™ Speaker Cable 7.62m Banana Banana Black audio cable:
The official marketing text of C2G 25ft 12 AWG Velocity™ Speaker Cable 7.62m Banana Banana Black audio cable as supplied by the manufacturer

Faultlessly deliver clean power from your amplifier or receiver to your speakers
Velocity™ speaker cables offer superb performance in any installation. These 12-gauge oxygen-free pure copper stranded cables are designed to minimize capacitance and inductance, leaving you with clean sound that is true to the source. Terminated with 24K gold-plated banana connectors, Velocity speaker cables deliver a rock-solid connection that provides fidelity and performance far in excess of its price. Get more than you bargained for; get REAL value and REAL performance with Impact Acoustics Velocity™ speaker cables!

Short summary description C2G 25ft 12 AWG Velocity™ Speaker Cable 7.62m Banana Banana Black audio cable:
This short summary of the C2G 25ft 12 AWG Velocity™ Speaker Cable 7.62m Banana Banana Black audio cable data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 25ft 12 AWG Velocity™ Speaker Cable, Banana, Banana, 7.62 m, Black

Long summary description C2G 25ft 12 AWG Velocity™ Speaker Cable 7.62m Banana Banana Black audio cable:
This is an auto-generated long summary of C2G 25ft 12 AWG Velocity™ Speaker Cable 7.62m Banana Banana Black audio cable based on the first three specs of the first five spec groups.

C2G 25ft 12 AWG Velocity™ Speaker Cable. Connector 1: Banana, Connector 2: Banana, Cable length: 7.62 m, Colour of product: Black

Features
Cable length *
How long the cable is.
7.62 m
Connector 1 *
This is the first connector in the device.
Banana
Features
Connector 2 *
This is the second connector in the device.
Banana
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Gender
Gender (type) of a product.
Male/Male
Country Distributor
United Kingdom 1 distributor(s)
X