location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 3ft LVD/SE VHDCI .8mm 68M/M Cable with Ferrites SCSI cable Beige 0.91 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3ft LVD/SE VHDCI .8mm 68M/M Cable with Ferrites
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28291
Category:
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 18:31:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 3ft LVD/SE VHDCI .8mm 68M/M Cable with Ferrites SCSI cable Beige 0.91 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.91 m
  • - Male/Male
  • - Beige
Warranty: Lifetime.
Long product name C2G 3ft LVD/SE VHDCI .8mm 68M/M Cable with Ferrites SCSI cable Beige 0.91 m :
The long product name of C2G 3ft LVD/SE VHDCI .8mm 68M/M Cable with Ferrites SCSI cable Beige 0.91 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3ft LVD/SE VHDCI .8mm 68M/M Cable with Ferrites
More>>>
C2G 3ft LVD/SE VHDCI .8mm 68M/M Cable with Ferrites SCSI cable Beige 0.91 m:
The official description of C2G 3ft LVD/SE VHDCI .8mm 68M/M Cable with Ferrites SCSI cable Beige 0.91 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Double-shielded Ultra2/Ultra3 LVD/SE external VHDCI cable; .8mm connector and ferrites
VHDCI (Very High-Density Cable Interconnect) SCSI Cables from Cables To Go feature 28AWG double-shielded twisted-pair cabling, ferrites and .8mm 68-pin molded connectors to reduce EMI/RFI interference. These cables are designed to meet or exceed SCSI specifications. This cable is primarily used to connect advanced SCSI multiport applications to RAID controllers. All Cables To Go VHDCI cables are built with the offset connector so that they may be utilized in stacking environments. The small footprint allows up to four channels to be connected on a single card, and offers excellent shielding against data loss. By creating this improved physical interconnect, connectivity is both more versatile and manageable. VHDCI is also referred to as SCSI-V.

Short summary description C2G 3ft LVD/SE VHDCI .8mm 68M/M Cable with Ferrites SCSI cable Beige 0.91 m:
This short summary of the C2G 3ft LVD/SE VHDCI .8mm 68M/M Cable with Ferrites SCSI cable Beige 0.91 m data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 3ft LVD/SE VHDCI .8mm 68M/M Cable with Ferrites, Beige, 0.91 m, Male/Male

Long summary description C2G 3ft LVD/SE VHDCI .8mm 68M/M Cable with Ferrites SCSI cable Beige 0.91 m:
This is an auto-generated long summary of C2G 3ft LVD/SE VHDCI .8mm 68M/M Cable with Ferrites SCSI cable Beige 0.91 m based on the first three specs of the first five spec groups.

C2G 3ft LVD/SE VHDCI .8mm 68M/M Cable with Ferrites. Product colour: Beige, Cable length: 0.91 m, Connector gender: Male/Male

Features
Product colour *
Beige
Cable length *
0.91 m
Features
Connector gender
Male/Male
Technical details
Weight (imperial)
0.454 kg (1 lbs)
Country Distributor
United Kingdom 1 distributor(s)