location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G NEMA 5-15P - IEC320C13 Black 0.46 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NEMA 5-15P - IEC320C13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27900 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120279006 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2023 15:20:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G NEMA 5-15P - IEC320C13 Black 0.46 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.46 m
  • - Male
  • - Female
  • - Black
Warranty: Lifetime
Long product name C2G NEMA 5-15P - IEC320C13 Black 0.46 m :
The long product name of C2G NEMA 5-15P - IEC320C13 Black 0.46 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.5ft 18 AWG Universal Flat Panel Power Cord, NEMA 5-15P to IEC320C13, black
More>>>
C2G NEMA 5-15P - IEC320C13 Black 0.46 m:
The official description of C2G NEMA 5-15P - IEC320C13 Black 0.46 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Right-angled plug enables a flat panel TV to be mounted flush to the wall

Replace your overused or misplaced power cable, or just get some extra cords for convenience. This universal power cord is designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life.

The female connector plugs directly into the device while the male connector plugs into a standard outlet.

Connector 1: 3-pin shroud Female (IEC320C13)
Connector 2: 3-prong grounded plug Male (NEMA 5-15P)

Short summary description C2G NEMA 5-15P - IEC320C13 Black 0.46 m:
This short summary of the C2G NEMA 5-15P - IEC320C13 Black 0.46 m data-sheet is auto-generated and uses the product title and the first six key specs.

C2G NEMA 5-15P - IEC320C13, 0.46 m, 125 V, 10 A

Long summary description C2G NEMA 5-15P - IEC320C13 Black 0.46 m:
This is an auto-generated long summary of C2G NEMA 5-15P - IEC320C13 Black 0.46 m based on the first three specs of the first five spec groups.

C2G NEMA 5-15P - IEC320C13. Cable length: 0.46 m. Input voltage: 125 V, Input current: 10 A

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
0.46 m
Power
Input voltage
125 V
Input current
10 A
Weight & dimensions
Diameter
6.3 mm
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)