location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 2m Velocity™ LT Digital Optical Mini-plug Cable InfiniBand/fibre optic cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m Velocity™ LT Digital Optical Mini-plug Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27022
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2021 15:51:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime.
Long product name C2G 2m Velocity™ LT Digital Optical Mini-plug Cable InfiniBand/fibre optic cable Black :
The long product name of C2G 2m Velocity™ LT Digital Optical Mini-plug Cable InfiniBand/fibre optic cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2m Velocity™ LT Digital Optical Mini-plug Cable
More>>>
C2G 2m Velocity™ LT Digital Optical Mini-plug Cable InfiniBand/fibre optic cable Black:
The official description of C2G 2m Velocity™ LT Digital Optical Mini-plug Cable InfiniBand/fibre optic cable Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Digital audio cables for Dolby Digital and DTS surround sound; Metal and Gold body connectors; 5mm cable
Velocity LT™ Digital Optical Cables from Impact Acoustics offer high quality digital sound for today’s audio and home theater applications. These cost-effective performance cables give you with the cleanest possible signal, even at extreme volume levels. Velocity LT™ Digital Optical Cables are manufactured with high-quality optical fiber with a highly polished lens and gold-plated collar. The 24K gold plated, durable connectors ensure long lasting, corrosion-free connections. The stylish PVC jacket adds flexibility and durability for years of listening pleasure. True digital signal is maintained by a 1mm low-loss core and inner clad provide low distortion, high signal-to-noise ratio, and high fidelity. Connect your DVD, CD, Mini Disc, DAT, Game Console or other digital audio equipment for clear, full and richly-detailed sound. For the ultimate listening experience, connect to your Dolby Digital® or DTS® home theater equipment.

Short summary description C2G 2m Velocity™ LT Digital Optical Mini-plug Cable InfiniBand/fibre optic cable Black:
This short summary of the C2G 2m Velocity™ LT Digital Optical Mini-plug Cable InfiniBand/fibre optic cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 2m Velocity™ LT Digital Optical Mini-plug Cable, 2 m

Long summary description C2G 2m Velocity™ LT Digital Optical Mini-plug Cable InfiniBand/fibre optic cable Black:
This is an auto-generated long summary of C2G 2m Velocity™ LT Digital Optical Mini-plug Cable InfiniBand/fibre optic cable Black based on the first three specs of the first five spec groups.

C2G 2m Velocity™ LT Digital Optical Mini-plug Cable. Cable length: 2 m

Features
Cable length *
2 m
Product colour *
Black
Other features
Weight (imperial)
0.0862 kg (0.19 lbs)