Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 1m Velocity™ Toslink-to-Optical Mini Plug Digital Cable audio cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1m Velocity™ Toslink-to-Optical Mini Plug Digital Cable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27015
Category audio cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6334
This statistic is based on the 74560 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72839 free Open Icecat users .
Info modified on: 03 Apr 2017 15:36:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime.
Long product name C2G 1m Velocity™ Toslink-to-Optical Mini Plug Digital Cable audio cable :
The short editorial description of C2G 1m Velocity™ Toslink-to-Optical Mini Plug Digital Cable audio cable

1m Velocity™ Toslink-to-Optical Mini Plug Digital Cable
More>>>

C2G 1m Velocity™ Toslink-to-Optical Mini Plug Digital Cable audio cable:
The official marketing text of C2G 1m Velocity™ Toslink-to-Optical Mini Plug Digital Cable audio cable as supplied by the manufacturer
The perfect optical digital audio cable for use with DAT, MP3, personal portables and gaming systems.
Velocity LT™ Digital Optical Cables from Impact Acoustics are manufactured from high-quality optical fiber with a polished lens and gold-plated collar. The stylish PVC jacket adds flexibility and durability for years of listening pleasure. A 1mm low-loss core conductor maintains an accurate digital signal. Optical cables transfer the signal using light; thus completely eliminating any chance for RFI, EMI or ground loop interference. Connect your DVD, CD, Mini Disc, DAT, Game Console or other digital audio equipment for clear, full and richly detailed sound.
Short summary description C2G 1m Velocity™ Toslink-to-Optical Mini Plug Digital Cable audio cable:
This short summary of the C2G 1m Velocity™ Toslink-to-Optical Mini Plug Digital Cable audio cable data-sheet is auto-generated and uses the product title and the first six key specs.
C2G 1m Velocity™ Toslink-to-Optical Mini Plug Digital Cable
Long summary description C2G 1m Velocity™ Toslink-to-Optical Mini Plug Digital Cable audio cable :

C2G 1m Velocity™ Toslink-to-Optical Mini Plug Digital Cable

This is an auto-generated long summary of C2G 1m Velocity™ Toslink-to-Optical Mini Plug Digital Cable audio cable based on the first three specs of the first five spec groups.
X