location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G Cat5E RJ45 Modular Inline Coupler 2x RJ45 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat5E RJ45 Modular Inline Coupler
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20202
Category:
Wires to connect two or more components.
Wire Connectors Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2018 09:11:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name C2G Cat5E RJ45 Modular Inline Coupler 2x RJ45 White :
The long product name of C2G Cat5E RJ45 Modular Inline Coupler 2x RJ45 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat5E RJ45 Modular Inline Coupler, White
More>>>
C2G Cat5E RJ45 Modular Inline Coupler 2x RJ45 White:
The official description of C2G Cat5E RJ45 Modular Inline Coupler 2x RJ45 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect two Cat5E patch cables to make a longer connection

This coupler provides a female-to-female feed-through connection to extend the length of two Cat5E patch cables. Capable of handling LAN speeds up to 100 Mbps, this coupler meets TIA/EIA 568A specifications and is Power Sum Certified. Use for straight-through RJ45 Cat5E data applications.

Connector 1: RJ45 Female
Connector 2: RJ45 Female

Short summary description C2G Cat5E RJ45 Modular Inline Coupler 2x RJ45 White:
This short summary of the C2G Cat5E RJ45 Modular Inline Coupler 2x RJ45 White data-sheet is auto-generated and uses the product title and the first six key specs.

C2G Cat5E RJ45 Modular Inline Coupler, 2x RJ45, White, 0.0136 kg (0.0300 lbs)

Long summary description C2G Cat5E RJ45 Modular Inline Coupler 2x RJ45 White:
This is an auto-generated long summary of C2G Cat5E RJ45 Modular Inline Coupler 2x RJ45 White based on the first three specs of the first five spec groups.

C2G Cat5E RJ45 Modular Inline Coupler. Connector(s): 2x RJ45, Product colour: White. Weight (imperial): 0.0136 kg (0.0300 lbs)

Features
Connector(s) *
2x RJ45
Product colour *
White
Weight & dimensions
Weight (imperial)
0.0136 kg (0.0300 lbs)
Technical details
Ports quantity
2
Country Distributor
United Kingdom 1 distributor(s)