C2G logo

C2G 50ft Cat5E 350MHz Snagless Patch Cable Black networking cable 15 m

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62497
Info modified on:
12 Apr 2023, 15:19:22
Warranty:
Lifetime
Long product name C2G 50ft Cat5E 350MHz Snagless Patch Cable Black networking cable 15 m:

50ft Cat5E 350MHz Snagless Patch Cable Black

C2G 50ft Cat5E 350MHz Snagless Patch Cable Black networking cable 15 m:

Today's advanced fast ethernet and gigabit computer networks require Enhanced Category 5 high-speed cabling to distrubute data, voice and video. Cables To Go's Enhanced Cat5 350Mhz Snagless Patch Cables will keep you ahead of the game. These cables will handle bandwidth intensive applications up to 350 Mhz and beyond. Each meets all Cat 5e TIA/EIA standards, and drastically reduce both impedance and structural return loss (SRL) as compared to standard 100 Mhz wire! Constructed with high-quality cable and a shortened body plug, this design will keep Near-End Crosstalk (NEXT) levels to a minimum. The molded, snag-free boot prevents unwanted cable snags during installation and provides extra strain-relief. Cables To Go 350Mhz Snagless Patch cables are available in a variety of colors to easily color-code your network installation.
- Connector: 50-micron gold plated RJ-45 Male to Male
- Conductor: 4-pair 24 AWG Stranded Copper
- Jacket: PVC
- Molded, Snag-Free boot prevents unwanted cable snags

Applications:
- 1000 BASE-T; 100 BASE-T; 10 BASE-T (IEEE 802.3)
- 4/16 Mbps Token Ring (IEEE 802.5); 100 VG-AnyLAN
- 100 Mbps TP-PMD (ANSI X3T9.5); 55/155 Mbps ATM
- Voice

- Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications
- Exceeds Category 5e specifications
- Wired: TSB 568B (AT&T 258A)
- Certifications: TIA/EIA

Short summary description C2G 50ft Cat5E 350MHz Snagless Patch Cable Black networking cable 15 m:

C2G 50ft Cat5E 350MHz Snagless Patch Cable Black, 15 m, Black

Long summary description C2G 50ft Cat5E 350MHz Snagless Patch Cable Black networking cable 15 m:

C2G 50ft Cat5E 350MHz Snagless Patch Cable Black. Cable length: 15 m, Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.