Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Gaming
- - USB
- - QWERTZ Czech, Slovakian
- - Full-size (100%) Numeric keypad
- - Windows keys
- - Backlight
- - Black
More>>>
Short summary description C-TECH Moirai keyboard Gaming USB QWERTZ Czech, Slovakian Black:
This short summary of the C-TECH Moirai keyboard Gaming USB QWERTZ Czech, Slovakian Black data-sheet is auto-generated and uses the product title and the first six key specs.
C-TECH Moirai, Full-size (100%), Wired, USB, QWERTZ, Black
Long summary description C-TECH Moirai keyboard Gaming USB QWERTZ Czech, Slovakian Black:
This is an auto-generated long summary of C-TECH Moirai keyboard Gaming USB QWERTZ Czech, Slovakian Black based on the first three specs of the first five spec groups.
C-TECH Moirai. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ. Wrist rest. Recommended usage: Gaming. Product colour: Black