Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bytecc SATA-XP118 0.46m internal power cable

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bytecc
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATA-XP118
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATA-XP118
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bytecc: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4956
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 01 Sep 2017 10:06:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bytecc SATA-XP118 0.46m internal power cable :
The short editorial description of Bytecc SATA-XP118 0.46m internal power cable

45.72 cm (18 ") SATA & Slim SATA Power 7+6pin Cable, for SATA Slim OD
More>>>
Short summary description Bytecc SATA-XP118 0.46m internal power cable:
This short summary of the Bytecc SATA-XP118 0.46m internal power cable data-sheet is auto-generated and uses the product title and the first six key specs.
Bytecc SATA-XP118, 0.46 m, SATA 15-pin, Red
Long summary description Bytecc SATA-XP118 0.46m internal power cable :

Bytecc SATA-XP118. Cable length: 0.46 m, Connector 1: SATA 15-pin, Colour of product: Red

This is an auto-generated long summary of Bytecc SATA-XP118 0.46m internal power cable based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Australia 1 distributor(s)