location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Byron B305 50M WIREFREE PLUG-IN CHIME KIT

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Byron Check ‘Byron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B305 50M WIREFREE PLUG-IN CHIME KIT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20.001.26
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5013529133741
Category:
A doorbell is an electronic signaling device typically placed near an entry door to a building. When a visitor presses a button the bell rings inside the building, alerting the occupant to the presence of the visitor.
Doorbell Kits Check ‘Byron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Byron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Nov 2019 11:24:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Byron B305 50M WIREFREE PLUG-IN CHIME KIT
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easy to install, with no wiring required
  • - Weatherproof bell push
  • - Plug in wireless door chime with a range of up to 50m
  • - Plug the chime unit in to any UK socket with no need to change batteries
  • - Choice of 2 melodies
Warranty: 24 months
Long product name Byron B305 50M WIREFREE PLUG-IN CHIME KIT :
The long product name of Byron B305 50M WIREFREE PLUG-IN CHIME KIT. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Byron B305 50m Wireless Doorbell with Plug In Chime
More>>>
Byron B305 50M WIREFREE PLUG-IN CHIME KIT:
The official description of Byron B305 50M WIREFREE PLUG-IN CHIME KIT as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Byron B305 Wireless Doorbell comes with a plug in chime unit which can be plugged in to any standard UK plug socket, giving you the flexibility to plug your door chime in anywhere throughout your home. The chime unit will ring up to 50 metres (open distance) from the bell push.

Easy to install
Plug in your new doorbell, then simply press your bell push to pair and the doorbell will ring. It couldn’t be easier.

The Byron B305 uses unique coding to eliminate interference from neighbouring chimes.
Your Byron B305 comes with a 2 year warranty, for extra peace of mind.

Choose your own melody
The doorbell kit has 4 different melodies that allow you to choose the melody you like the most. The volume is easily adjusted, this way you are always sure you can hear the doorbell ringing.

Easy to install
You can mount the bell push by just using 2 screws. Connect the bell push and door chime in only a few seconds. The doorbell will not interfere with your neighbour's doorbell because it has many self-learning codes.

What’s in the box?
- Instruction Manual
- 1 x Bell push (battery included)
- 1 x Plug in wireless door chime

Short summary description Byron B305 50M WIREFREE PLUG-IN CHIME KIT:
This short summary of the Byron B305 50M WIREFREE PLUG-IN CHIME KIT data-sheet is auto-generated and uses the product title and the first six key specs.

Byron B305 50M WIREFREE PLUG-IN CHIME KIT, White, 80 dB, IP44, Wireless, 433 MHz, 50 m

Long summary description Byron B305 50M WIREFREE PLUG-IN CHIME KIT:
This is an auto-generated long summary of Byron B305 50M WIREFREE PLUG-IN CHIME KIT based on the first three specs of the first five spec groups.

Byron B305 50M WIREFREE PLUG-IN CHIME KIT. Product colour: White, Volume: 80 dB, International Protection (IP) code: IP44. Connectivity technology: Wireless, Frequency: 433 MHz, Maximum range: 50 m. Power source type: AC, Battery. Package type: Box. Number of batteries included: 1 pc(s)

Features
Volume
80 dB
International Protection (IP) code
IP44
Product colour *
White
Number of melodies
2
Camera
Built-in camera *
No
Ports & interfaces
Connectivity technology *
Wireless
Frequency
433 MHz
Ports & interfaces
Maximum range
50 m
Power
Power source type *
AC, Battery
Number of batteries (transmitter)
1
Weight & dimensions
Package type
Box
Packaging content
Batteries included
Yes
Number of batteries included
1 pc(s)