location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Built Laptop Portfolio Case Wide 39.1 cm (15.4") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Built Check ‘Built’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop Portfolio Case Wide
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E-PW15-BLK show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Built’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Built: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 12:03:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Built Laptop Portfolio Case Wide 39.1 cm (15.4") Black :
The long product name of Built Laptop Portfolio Case Wide 39.1 cm (15.4") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laptop Portfolio Case Wide 15.4"
More>>>
Short summary description Built Laptop Portfolio Case Wide 39.1 cm (15.4") Black:
This short summary of the Built Laptop Portfolio Case Wide 39.1 cm (15.4") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Built Laptop Portfolio Case Wide, 39.1 cm (15.4")

Long summary description Built Laptop Portfolio Case Wide 39.1 cm (15.4") Black:
This is an auto-generated long summary of Built Laptop Portfolio Case Wide 39.1 cm (15.4") Black based on the first three specs of the first five spec groups.

Built Laptop Portfolio Case Wide. Maximum screen size: 39.1 cm (15.4")

Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 14:13:49
Uk has collected 3 expert reviews for Built Laptop Portfolio Case Wide 39.1 cm (15.4") Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
macworld.co.uk
Updated:
2012-03-08 14:13:47
Group tests are normally for comparing like for like, but there really isn’t anything else like this kaleidoscope of colour from the fashionable Built NY here. Its style rating almost certainly depends on your gender, although more male-friendly muted...
Good Fashionable design from hip label, lightweight and pleasantly tactile, choice of muted colours for those feeling less sartorially adventurous...
Bad Style won’t suit everyone, riot of colour will potentially draw unwanted attention, material smells slightly rubbery...
80%
applematters.com
Updated:
2012-03-08 14:13:49
I have been lugging my MacBook Pro to and from work for about six months in one backpack or another and really haven’t taken any time to think, “why?” I have a computer at work. I only occasionally use my own computer, or need to use my...
0%
Country Distributor
United Kingdom 1 distributor(s)