Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Built Laptop Sleeve 14" Sleeve case Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Built
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop Sleeve
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E-LS15-MDT
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Built: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4364
This statistic is based on the 77116 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75334 free Open Icecat users .
Info modified on: 14 Apr 2018 14:58:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Built Laptop Sleeve 14" Sleeve case Multicolour :
The short editorial description of Built Laptop Sleeve 14" Sleeve case Multicolour

Laptop Sleeve - Micro Dot (14"-15.4")
More>>>
Short summary description Built Laptop Sleeve 14" Sleeve case Multicolour:
This short summary of the Built Laptop Sleeve 14" Sleeve case Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Built Laptop Sleeve, Sleeve case, 35.6 cm (14"), Multicolour

Long summary description Built Laptop Sleeve 14" Sleeve case Multicolour:
This is an auto-generated long summary of Built Laptop Sleeve 14" Sleeve case Multicolour based on the first three specs of the first five spec groups.

Built Laptop Sleeve. Case type: Sleeve case, Maximum screen size compatibility: 35.6 cm (14"), Colour of product: Multicolour

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
Testseek has collected 4 expert reviews for Built Laptop Sleeve 14" 保護套 多種色彩 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pocket-lint.com
Updated:
2016-11-15
At £30 (inc. VAT) it’s not the cheapest of slipcases but if you’re looking for a little flair and style, this has it in abundance.>> Our score8/10>> Your score?/10>> How would you rate this product?Compare Prices>> Check prices with Pocket-li...
Good strong, versatile, great range of colours...
Bad Limited sizes available, opens at one end only...
Bottom line A great protector for the style conscious mobile notebook user...
80%
Country Distributor
United Kingdom 1 distributor(s)