Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Compact case
- - Material: Nylon
- - Brand compatibility: Nikon
- - Black
More>>>
Short summary description Bugatti cases MA103590 camera case Compact case Black:
This short summary of the Bugatti cases MA103590 camera case Compact case Black data-sheet is auto-generated and uses the product title and the first six key specs.
Bugatti cases MA103590, Compact case, Nikon, Powershot S110, Black
Long summary description Bugatti cases MA103590 camera case Compact case Black:
This is an auto-generated long summary of Bugatti cases MA103590 camera case Compact case Black based on the first three specs of the first five spec groups.
Bugatti cases MA103590. Case type: Compact case, Brand compatibility: Nikon, Compatibility: Powershot S110, Product colour: Black